NEN-EN-ISO 11591

Small craft - Field of vision from the steering position

inactive
Organization: NEN
Publication Date: 1 May 2019
Status: inactive
Page Count: 20
ICS Code (Small craft): 47.080

Document History

April 1, 2023
Small craft - Field of vision from the steering position
A description is not available for this item.
November 1, 2020
Small craft - Field of vision from the steering position
A description is not available for this item.
NEN-EN-ISO 11591
May 1, 2019
Small craft - Field of vision from the steering position
A description is not available for this item.
September 1, 2011
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
January 1, 2008
Small craft, engine-driven - Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
February 1, 2001
Small craft, engine-driven - Field of vision from helm position
Specifies requirements for the field of vision from the helm position, forward and astern, in small engine-driven craft of hull lenght up to 24 m.
Advertisement