NEN-EN-ISO 15587-1

Water quality - Digestion for the determination of elements in water - Part 1: Aqua regia digestion

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 28
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less than 20 g/l and a total organic carbon concentration of less than 5 g/l.

Document History

NEN-EN-ISO 15587-1
March 1, 2002
Water quality - Digestion for the determination of elements in water - Part 1: Aqua regia digestion
Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less...
October 1, 1999
Water quality - Digestion methods for the determination of elements in water - Part 1: Aqua regia digestion
Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less...
Advertisement