NEN-EN-ISO 15587-1
Water quality - Digestion methods for the determination of elements in water - Part 1: Aqua regia digestion
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less than 20 g/l and a total organic carbon concentration of less than 5 g/l.
Document History
March 1, 2002
Water quality - Digestion for the determination of elements in water - Part 1: Aqua regia digestion
Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less...
NEN-EN-ISO 15587-1
October 1, 1999
Water quality - Digestion methods for the determination of elements in water - Part 1: Aqua regia digestion
Specifies the method to extract trace elements from a water sample using aqua regia as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less...