NEN-EN-ISO 17263

Intelligent transport systems - Automatic vehicle and equipment identification - System parameters

active
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 26
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and further information about equipment and vehicles used in intermodal transport into such RTTT/TICS and information systems related to intermodal transport processes. Within the intermodal context of the RTTT/TICS Sector, AEI systems have the specific objective of achieving an unambiguous identification of an ITU or related equipment or vehicle or item used in intermodal transport, and to make that identification automatically. Vehicles will be considered and handled under Intermodal aspects as "Intermodal Equipment". Therefore, a differentiation between AEI and AVI systems for the purpose of this standard is not required.

Document History

December 1, 2013
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters
A description is not available for this item.
NEN-EN-ISO 17263
August 1, 2012
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters
This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification...
April 1, 2011
Intelligent transport systems - Automatic vehicle and equipment identification - Intermodal goods transport - System parameters
This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification...

References

Advertisement