NEN-EN-ISO 17450-3

Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 35
ICS Code (Measuring instruments): 17.040.30
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

NEN-EN-ISO 17450-3 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or surface texture specifications). This part of ISO 17450 defines default geometrical features used to define GPS characteristics.

Document History

NEN-EN-ISO 17450-3
July 1, 2016
Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features
NEN-EN-ISO 17450-3 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or surface...
Advertisement