NEN-EN-ISO 14660-2/A1

Geometrical Product Specifications (GPS) - Geometrical features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 13
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Mechanical engineering drawings): 01.100.20
ICS Code (Linear and angular measurements in general): 17.040.01

Document History

NEN-EN-ISO 14660-2/A1
August 1, 2010
Geometrical Product Specifications (GPS) - Geometrical features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
A description is not available for this item.
October 1, 1999
Geometrical Product Specifications (GPS) - Geometric features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...
October 1, 1999
Geometrical Product Specifications (GPS) - Geometric features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extraced feature
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...
January 1, 1997
Geometrical product specification (GPS) - Geometric features - Part 2: Definitions of extracted axis of a cylinder and a cone, extracted median surface, extracted local size and diameter
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...

References

Advertisement