NEN-EN-ISO 14660-2

Geometrical Product Specifications (GPS) - Geometric features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extraced feature

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 20
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions of extended feature indications for the present extracted featurs are not given in this International Standard.

Document History

August 1, 2010
Geometrical Product Specifications (GPS) - Geometrical features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
A description is not available for this item.
October 1, 1999
Geometrical Product Specifications (GPS) - Geometric features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...
NEN-EN-ISO 14660-2
October 1, 1999
Geometrical Product Specifications (GPS) - Geometric features - Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extraced feature
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...
January 1, 1997
Geometrical product specification (GPS) - Geometric features - Part 2: Definitions of extracted axis of a cylinder and a cone, extracted median surface, extracted local size and diameter
Defines a number of extracted features of workpieces. It establishes the default definitions, i.e. when no other definitions is specified on the drawing by an extended feature indication. Definitions...

References

Advertisement