NEN-HD 620 S2

Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)

inactive
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 97
ICS Code (Cables): 29.060.20
ICS Code (Electricity supply systems): 91.140.50
scope:

HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum r.m.s. value of the system voltage Um. This Part (Part 1) specifies the general requirements applicable to these cables, unless otherwise specified in the particular sections of this HD. Test methods specified are given EN 60228, EN 60229, EN 60332-1-2, EN 60811, EN 60885-3, HD 605 and HD 632. Attention should be drawn to the fact that a significant number of sections include references to long term tests which are collected in HD 605. These long-term tests are considered as necessary and reflect the best available knowledge for the existing cable design. They are related to specific designs and different philosophies concerning adequate measures against the influence of water. However it is the firm intention to reduce this large number of different tests, but more experience should be gained before starting to rationalise this important matter.

Document History

September 1, 2016
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)
A description is not available for this item.
NEN-HD 620 S2
November 1, 2013
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)
HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum...
April 1, 2012
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J; the complete HD can be ordered for a fee)
HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum...
Advertisement