NEN-HD 620 S2
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
NEN-HD 620 S2
September 1, 2016
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)
A description is not available for this item.
November 1, 2013
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J (revision); the complete HD can be ordered for a fee)
HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum...
April 1, 2012
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV (Netherlands implementation from HD 620 S2 of part 1 and section 10J; the complete HD can be ordered for a fee)
HD 620 applies to cables with extruded insulation and for rated voltages Uo/U(Um) from 3,6/6 (7,2) kV up to 20,8/36(42) kV used in power distribution systems of voltages not exceeding the maximum...