NEN-IEC 60317-51
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.
Document History
NEN-IEC 60317-51
June 1, 2001
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
Specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical...