NEN-EN-IEC 60317-51

Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-51 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,018 mm up to and including 1,000 mm; - Grade 2: 0,020 mm up to and including 1,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

NEN-EN-IEC 60317-51
July 1, 2014
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
NEN-EN-IEC 60317-51 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it...
September 1, 2001
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
Specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical...

References

Advertisement