NEN-EN-IEC 60317-51
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.
Document History
July 1, 2014
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
NEN-EN-IEC 60317-51 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it...
NEN-EN-IEC 60317-51
September 1, 2001
Specifications for particular types of winding wires - Part 51: Solderable polyurethane enamelled round copper wire, class 180
Specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical...