NEN-ISO 10270

Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
ICS Code (Reactor engineering): 27.120.10
ICS Code (Corrosion of metals): 77.060
scope:

Specifies: a) the determination of mass gain; b) the surfaces inspection of products of zircinium and its alloys when corrosion tested in water at 360°C or in steam at or above 400°C; c) that the test in steam shall be performed at 10,3 MPa (1500 psi). This standard is applicable to wrought products, castings, powder metallurgy products and weld metals. This method has been widely used in the development of new alloys, heat treating practices and for the evaluation of welding techniques, and should be utilized in its entirety to the extent specified for a product acceptance test, rather than merely a means of assessing performance in service.

Document History

September 1, 1997
Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors
A description is not available for this item.
NEN-ISO 10270
January 1, 1996
Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors
Specifies: a) the determination of mass gain; b) the surfaces inspection of products of zircinium and its alloys when corrosion tested in water at 360°C or in steam at or above 400°C; c) that the...

References

Advertisement