NEN-ISO 10270/C1

Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 4
ICS Code (Reactor engineering): 27.120.10
ICS Code (Corrosion of metals): 77.060

Document History

NEN-ISO 10270/C1
September 1, 1997
Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors
A description is not available for this item.
January 1, 1996
Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors
Specifies: a) the determination of mass gain; b) the surfaces inspection of products of zircinium and its alloys when corrosion tested in water at 360°C or in steam at or above 400°C; c) that the...

References

Advertisement