NEN-ISO 13313

Iron ores - Determination of sodium - Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 23
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 13313 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of sodium between 0,002 5 % and 0,50 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 13313
March 1, 2017
Iron ores - Determination of sodium - Flame atomic absorption spectrometric method
NEN-ISO 13313 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of sodium between...
May 1, 2006
Iron ores - Determination of sodium - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of...
Advertisement