NEN-ISO 13313

Iron ores - Determination of sodium - Flame atomic absorption spectrometric method

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of sodium between 0,002 5 % and 0,5 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

March 1, 2017
Iron ores - Determination of sodium - Flame atomic absorption spectrometric method
NEN-ISO 13313 specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of sodium between...
NEN-ISO 13313
May 1, 2006
Iron ores - Determination of sodium - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of sodium in iron ores. This method is applicable to mass fractions of...
Advertisement