NEN-ISO 15552
Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard established a metric series of basic, mounting and accessories dimensions as required for interchangeability of single- or double-rod pneumatic cylinders, with or without provision for magnetic sensors for a maximum rated pressure of 1 000 kPa (10 bar). It is applicable to pneumatic cylinders with detachable mountings.
Document History
NEN-ISO 15552
February 1, 2004
Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
This International Standard established a metric series of basic, mounting and accessories dimensions as required for interchangeability of single- or double-rod pneumatic cylinders, with or without...