NEN-ISO 6431

Pneumatic fluid power - Single rod cylinders - 1000 kPa (10 bar) series, with detachable mountings, bores from 32 mm to 320 mm - Mounting dimensions

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 18
ICS Code (Cylinders): 23.100.20
scope:

This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000 kPa). Applies to pneumatic cylinders with detachable mountings.

Document History

NEN-ISO 6431
December 1, 1995
Pneumatic fluid power - Single rod cylinders - 1000 kPa (10 bar) series, with detachable mountings, bores from 32 mm to 320 mm - Mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000...

References

Advertisement