NEN-ISO 16107

Workplace atmospheres - Protocol for evaluating the performance of diffusive samplers

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 26
ICS Code (Workplace atmospheres): 13.040.30
scope:

This International Standard specifies methods for evaluation of sampler performance in terms of workplace conditions: wind speed, humidity, temperature, atmospheric pressure, and analyte variation. The concise set of experiments specified aims to minimize cost to the user. The evaluation is limited to conditions commonly encountered in personal sampling in the indoor workplace setting, namely wind speeds of up to 0,5 m/s and for sampling periods typically from 2 h to 8 h. Static or area sampling, unlike personal sampling where movement of the subject is significant, may sometimes be subject to sampling-rate reduction due to stagnation at very low wind speeds. This International Standard therefore does not apply to wind speeds of less than 0,1 m/s relative to static samplers. Samplers are also tested for compliance with the manufacturer's stated limits on capacity, possibly in the presence of interfering compounds. Given a suitable exposure chamber, the sampler evaluation protocol can be extended to cover sampler use for other sampling periods and conditions.

Document History

NEN-ISO 16107
October 1, 2007
Workplace atmospheres - Protocol for evaluating the performance of diffusive samplers
This International Standard specifies methods for evaluation of sampler performance in terms of workplace conditions: wind speed, humidity, temperature, atmospheric pressure, and analyte variation....
September 1, 2000
Workplace atmospheres - Protocol for evaluating the performance of diffusive samplers
Covers the evaluation of the performance of diffusive samplers of gases and vapours for use over sampling periods from 4 h to 12 h. Sampling periods of such duration are the most common in workplace...
Advertisement