NEN-ISO 16107
Workplace atmospheres - Protocol for evaluating the performance of diffusive samplers
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
Covers the evaluation of the performance of diffusive samplers of gases and vapours for use over sampling periods from 4 h to 12 h. Sampling periods of such duration are the most common in workplace sampling. Given a suitable exposure chamber, the standard can be straighforwardy extended to cover samplers for use over other sampling periods as well. The aim is to provide a concise set of experiments for classifying samplers primarily according to a single numerical value representing sample accuracy.
Document History