NEN-ISO 15439-2
Plastics piping systems for the supply of gaseous fuels for maximum operating pressure up to and including 0,4 MPa (4 bar) - Polyamide (PA) - Part 2: Pipes
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
scope:
This part of ISO 15439 specifies the physical and mechanical properties of pipes made from polyamide in accordance with Part 1, intended to be buried and used for the supply of gaseous fuels for maximum operating pressure up to and including 4 bar. It also specifies the test parameters for the test methods to which it refers. In addition, this part of ISO 15439 lays down dimensional characteristics and requirements for the marking of pipes.
Document History