NEN-ISO 17467-2
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems jointed by solvent cement - Part 2: Pipes
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 17467 specifies the physical and mechanical properties of pipes made from unplasticized polyamide (PA-U) in accordance with Part 1, intended to be buried and used for the supply of gaseous fuels for maximum operating pressure up to and including 4 bar. It also specifies the test parameters for the test methods to which it refers. In addition, this part of ISO 17467 lays down dimensional characteristics and requirements for the marking of pipes.
Document History