DS/EN 60929/Corr. 1

AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements

inactive
Organization: DS
Publication Date: 20 June 2007
Status: inactive
Page Count: 147
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 60081 and IEC 60901 and other tubular fluorescent lamps for high frequency operation. NOTE 1 Tests in this standard are type tests. Requirements for testing individual ballasts during production are not included. NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent controlgear. In a luminaire, the controlgear is dominant in this respect. Controlgear, together with other components, should comply with these standards.

Document History

March 17, 2016
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
January 30, 2012
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
August 29, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
DS/EN 60929/Corr. 1
June 20, 2007
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
May 4, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
April 16, 2004
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
September 23, 1996
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
July 27, 1995
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
October 10, 1994
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
Advertisement