DS/EN 60929

AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 August 2011
Status: active
Page Count: 46
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation. NOTE 1 Tests in this standard are type tests. Requirements for testing individual control gear during production are not included. NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

Document History

March 17, 2016
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
January 30, 2012
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
DS/EN 60929
August 29, 2011
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
June 20, 2007
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
May 4, 2006
AC-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
April 16, 2004
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...
September 23, 1996
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
July 27, 1995
A.C. supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
October 10, 1994
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
Specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps - Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. and/or d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
Advertisement