NEN-ISO 3934

Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 30
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Seals): 83.140.50
scope:

This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: a) gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); b) gaskets for glazing (static gaskets); c) gaskets for use round infilling; d) gaskets for use between façade parts; e) gaskets for use between masonry walls. In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in the annexes. This International Standard applies to preformed gaskets made from vulcanized or thermoplastic rubber, whatever the material of which the structure intended to receive them is made. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between - 20 °C and + 55 °C (thermal conditions category P 1) and between - 40 °C and + 70 °C (thermal conditions category P 3).

Document History

October 1, 2021
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
This document specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: a) gaskets for use round the inside of door or window...
NEN-ISO 3934
December 1, 2011
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: a) gaskets for use round the inside of...

References

Advertisement