NEN-ISO 3934

Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2021
Status: active
Page Count: 30
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Seals): 83.140.50
scope:

This document specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products:

a) gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets);

b) gaskets for glazing (static gaskets);

c) gaskets for use round infilling;

d) gaskets for use between facade parts;

e) gaskets for use between masonry walls.

In addition to specifying the characteristics required for the constituent materials, some functional tests on the gaskets themselves are specified. The corresponding test procedures are given in Annexes A to E.

This document applies to preformed gaskets made from vulcanized or thermoplastic rubber. It also applies to preformed gaskets made of cellular rubber designed for use at temperatures between −20 °C and +55 °C (thermal conditions category P1) and between −40 °C and +70 °C (thermal conditions category P3) (see Clause 4).

Document History

NEN-ISO 3934
October 1, 2021
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
This document specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: a) gaskets for use round the inside of door or window...
December 1, 2011
Rubber, vulcanized and thermoplastic - Preformed gaskets used in buildings - Classification, specifications and test methods
This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: a) gaskets for use round the inside of...

References

Advertisement