NEN 10317-13/A1

Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamde-imide enamelled round copper wire, class 200

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

NEN 10317-13/A1
April 1, 1997
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamde-imide enamelled round copper wire, class 200
A description is not available for this item.
February 1, 1995
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
Applies to insulated wires used for windings in electrical equipment. The range of nominal conductor diameters covered are from 0.05 mm to 2.0 mm for grade 1 and from 0.05 mm to 5.0 mm for grade 2....

References

Advertisement