NEN 10317-13

Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 38
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The range of nominal conductor diameters covered are from 0.05 mm to 2.0 mm for grade 1 and from 0.05 mm to 5.0 mm for grade 2. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

April 1, 1997
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamde-imide enamelled round copper wire, class 200
A description is not available for this item.
NEN 10317-13
February 1, 1995
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
Applies to insulated wires used for windings in electrical equipment. The range of nominal conductor diameters covered are from 0.05 mm to 2.0 mm for grade 1 and from 0.05 mm to 5.0 mm for grade 2....

References

Advertisement