NEN-EN 12752-2

Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 13
ICS Code (Laundry appliances): 97.060
scope:

Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".

Document History

September 1, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l,...
NEN-EN 12752-2
March 1, 1997
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l,...

References

Advertisement