NEN-EN 12752-2
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".
Document History
NEN-EN 12752-2
September 1, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l,...
March 1, 1997
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
Specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l,...