NEN-EN 13240/A1

Roomheaters fired by solid fuel - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 20
ICS Code (Solid fuel heaters): 97.100.30
scope:

"This standard is applicable to non-mechanically fired appliances which are listed under categories 1a and 2a of Table 1. These appliances provide heat into the space where they are installed. This standard also covers slow heat release appliances having thermal storage capacity such that they can provide heat for a period of time after the fire has gone out and are listed under category 1a of Table 1. This standard is applicable only to those slow heat release appliances which are supplied either as complete units or as works pre-fabricated sections designed to be built on site and for which the manufacturer provides detailed instructions for construction of the pre-designed unit. These appliances may burn either solid mineral fuels, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions". Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating."

Document History

March 1, 2011
Room heaters fired by solid fuel - Requirements and test methods
This European Standard is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification, that operate with fire doors either as closed only or as closed or open...
August 1, 2007
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
December 1, 2006
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
December 1, 2006
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
September 1, 2004
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
November 1, 2003
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
NEN-EN 13240/A1
January 1, 2003
Roomheaters fired by solid fuel - Requirements and test methods
"This standard is applicable to non-mechanically fired appliances which are listed under categories 1a and 2a of Table 1. These appliances provide heat into the space where they are installed. This...
July 1, 2001
Roomheaters fired by solid fuel - Requirements and test methods
Specifies requirements relating to the design, manufacture, construction, performance (efficiency and emission), safety, instructions and marking, together with associated test methods and test fuels...
May 1, 1998
Roomheaters fired by solid fuel - Definitions, requirements, instructions, marking and testing
Specifies requirements relating to the design, manufacture, construction, performance (efficiency and emission), safety, instructions and marking, together with associated test methods and test fuels...

References

Advertisement