NEN-EN 13240

Room heaters fired by solid fuel - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 90
ICS Code (Solid fuel heaters): 97.100.30
scope:

This European Standard is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification, that operate with fire doors either as closed only or as closed or open and which are listed under categories 1a and 2a of Table 1. This European Standard is also only applicable to non-mechanically fired roomheaters as listed under categories 1a and 2a of Table 1. This European Standard specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission) of roomheaters fired by solid fuel (hereafter referred to as "appliance(s)") and provides instructions for them. Furthermore, it also gives provisions for evaluation of conformity i.e. initial type testing (ITT) and factory production control (FPC) and marking of these appliances. These appliances provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This standard is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fired.

Document History

NEN-EN 13240
March 1, 2011
Room heaters fired by solid fuel - Requirements and test methods
This European Standard is applicable to freestanding or inset roomheaters fired by solid fuel, without functional modification, that operate with fire doors either as closed only or as closed or open...
August 1, 2007
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
December 1, 2006
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
December 1, 2006
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
September 1, 2004
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
November 1, 2003
Roomheaters fired by solid fuel - Requirements and test methods
A description is not available for this item.
January 1, 2003
Roomheaters fired by solid fuel - Requirements and test methods
"This standard is applicable to non-mechanically fired appliances which are listed under categories 1a and 2a of Table 1. These appliances provide heat into the space where they are installed. This...
July 1, 2001
Roomheaters fired by solid fuel - Requirements and test methods
Specifies requirements relating to the design, manufacture, construction, performance (efficiency and emission), safety, instructions and marking, together with associated test methods and test fuels...
May 1, 1998
Roomheaters fired by solid fuel - Definitions, requirements, instructions, marking and testing
Specifies requirements relating to the design, manufacture, construction, performance (efficiency and emission), safety, instructions and marking, together with associated test methods and test fuels...
Advertisement