NEN-EN 1381

Timber structures - Test methods - Load bearing stapled joints

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 14
ICS Code (Timber structures): 91.080.20
scope:

This standard specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber (solid timber and glued laminated timber) or wood-based products in the combination proposed for use in service and using all types of staples up to 3 mm diameter for circular cross-section staples or 4 mm x 2 mm for rectangular or oval cross-section staples.

Document History

February 1, 2016
Timber structures - Test methods - Load bearing stapled joints
NEN-EN 1381 specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
April 1, 2014
Timber structures - Test methods - Load bearing stapled joints
NEN-EN 1381 specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
NEN-EN 1381
September 1, 1999
Timber structures - Test methods - Load bearing stapled joints
This standard specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
April 1, 1994
Timber structures - Test methods - Load bearing stapled joints
This standard specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
Advertisement