NEN-EN 1381

Timber structures - Test methods - Load bearing stapled joints

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 16
ICS Code (Timber structures): 91.080.20
scope:

NEN-EN 1381 specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber (solid timber and glued laminated timber) or wood-based products in the combination proposed for use in service and using all types of staples up to 3 mm diameter for circular cross-section staples or 4 mm x 2 mm for rectangular or oval cross-section staples. The methods determine load-slip characteristics and maximum load of joints with laterally loaded staples where various angles between the applied force and the timber grain direction or the main direction of the wood-based products, respectively, are possible.

Document History

NEN-EN 1381
February 1, 2016
Timber structures - Test methods - Load bearing stapled joints
NEN-EN 1381 specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
April 1, 2014
Timber structures - Test methods - Load bearing stapled joints
NEN-EN 1381 specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
September 1, 1999
Timber structures - Test methods - Load bearing stapled joints
This standard specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
April 1, 1994
Timber structures - Test methods - Load bearing stapled joints
This standard specifies test methods for determining the strength and deformation characteristics of stapled joints in load-bearing timber structures. The methods assess joints with members of timber...
Advertisement