NEN-EN 14598-3

Reinforced thermosetting moulding compounds - Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) - Part 3: Specific requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 25
ICS Code (Reinforced plastics): 83.120
scope:

This part of EN 14598 specifies the requirements for physical and chemical properties of Sheet moulding Compounds (SMC) and Bulk Moulding Compound (BMC) and compression or injection moulded specimens. The selection in this part is limited to those materials the composition and properties of which are significantly different. Furthermore the selection is limited to those materials which are of more general technical and/or economical importance. The properties which are used for the characterization of the moulding compounds, the test methods and the test conditions are based on Part 2 of this document. The list of properties is selected, initially, from those general test methods found in EN ISO 10350-2, Plastics;Acquisition and presentation of comparable single-point data - Part 2: Long-fibre-reinforced plastics (ISO 10350-2:2001). The moulding compounds are divided into types corresponding to their composition and properties. The designation of the types of moulding compounds is based on Part 1;Designation of this document.

Document History

NEN-EN 14598-3
May 1, 2005
Reinforced thermosetting moulding compounds - Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) - Part 3: Specific requirements
This part of EN 14598 specifies the requirements for physical and chemical properties of Sheet moulding Compounds (SMC) and Bulk Moulding Compound (BMC) and compression or injection moulded...
January 1, 2003
Reinforced thermosetting moulding compounds - Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) - Part 3: Specific requirements
This part of EN 14598 specifies the requirements for physical and chemical properties of Sheet moulding Compounds (SMC) and Bulk Moulding Compound (BMC) and compression or injection moulded...
Advertisement