NEN-EN 14598-3
Reinforced thermosetting moulding compounds - Specification for Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC) - Part 3: Specific requirements
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This part of EN 14598 specifies the requirements for physical and chemical properties of Sheet moulding Compounds (SMC) and Bulk Moulding Compound (BMC) and compression or injection moulded specimens. The selection in this part is limited to those materials the composition and properties of which are significantly different. Furthermore the selection is limited to those materials which are of more general technical and/or economical importance. The properties which are used for the characterization of the moulding compounds, the test methods and the test conditions are based on Part 2 of this document. The list of properties is selected, initially, from those general test methods found in EN ISO 10350-2, Plastics;Acquisition
Document History