NEN-EN 15651-2

Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 22
ICS Code (Binders. Sealing materials): 91.100.50
scope:

NEN-EN 15651-2 specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal. Main areas of application are: - glass to glass; - glass to frame; - glass to porous substrates. Excluding aquariums, structural bonding/glazing, inner and outer seal to manufacture insulated glazing units, horizontal glazing (below 7°), organic glass (e.g. polycarbonate, PMMA, etc.).

Document History

NEN-EN 15651-2
February 1, 2017
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
NEN-EN 15651-2 specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal....
September 1, 2016
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
NEN-EN 15651-2 specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal....
September 1, 2012
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
March 1, 2012
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
March 1, 2010
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
June 1, 2007
Sealants for joints in building construction - Definitions, requirements and evaluation of conformity - Part 2: Sealants for Glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...

References

Advertisement