NEN-EN 15651-2
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
NEN-EN 15651-2 specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal. Main areas of application are: - glass to glass; - glass to frame; - glass to porous substrates. Excluding aquariums, structural bonding/glazing, inner and outer seal to manufacture insulated glazing units, horizontal glazing (below 7°), organic glass (e.g. polycarbonate, PMMA, etc.).
Document History