NEN-EN 16307-1

Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 19
ICS Code (Industrial trucks): 53.060
scope:

This European Standard gives requirements for the types of industrial trucks specified in the scope of prEN ISO 3691-1. This European Standard is intended to be used in conjunction with prEN ISO 3691-1. These requirements are supplementary to those stated in prEN ISO 3691-1 with the addition of hazards, which can occur when operating in potentially explosive atmospheres. This European standard covers the following requirements: - Electrical requirements - Noise emissions - Vibration - Electromagnetic compatibility (EMC) This European standard defines supplementary requirements to prEN ISO 3691-1: - Travel speed - Brakes - Travel and breaking controls - Additional operation from alongside pedestrian-controlled and stand-on trucks - Lift chains - Mast tilt and carriage isolation - Operator's seat - Protection against crushing, shearing and trapping - Visibility - Information for use (instruction handbook and marking) Annex A (informative) contains the list of significant hazards covered by this European Standard.

Document History

June 1, 2022
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier truck
A description is not available for this item.
October 1, 2020
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1:20151). This document is intended to be used in conjunction with EN ISO 3691-1:2015. These...
August 1, 2015
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
NEN-EN 16307+A1 gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1. This European Standard is intended to be used in conjunction with EN ISO 3691-1. These...
March 1, 2015
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
A description is not available for this item.
NEN-EN 16307-1
January 1, 2013
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of prEN ISO 3691-1. This European Standard is intended to be used in conjunction with prEN ISO...
May 1, 2012
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of prEN ISO 3691-1. This European Standard is intended to be used in conjunction with prEN ISO...

References

Advertisement