NEN-EN 16307-1
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
| Organization: | NEN |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1:20151).
This document is intended to be used in conjunction with EN ISO 3691-1:2015. These requirements are supplementary to those stated in EN ISO 3691-1:2015.
This document deals with the following significant hazards, hazardous situations or hazardous events relevant, when it is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer:
- electrical requirements;
- noise emissions;
- vibration;
- visibility;
- electromagnetic radiation.
This document defines supplementary requirements to EN ISO 3691-1:2015:
- travel speed;
- brakes;
- travel and braking controls - additional operation from alongside pedestrian-controlle
- lift chains;
- mast tilt and carriage isolation;
- operator's seat;
- operator restraint system;
- protection against crushing, shearing and trapping;
- information for use (instruction handbook and marking).
Annex A (informative) contains the list of significant hazards covered by this document.
1 ) This document is impacted by the corrigendum EN ISO 3691-1:2015/AC:2016 and the amendment EN ISO 3691-1:2015/A1:2020.
Document History