NEN-EN 312-4
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1992 |
| Status: | inactive |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic values to be used in design calculations. Additional information on supplementary properties for certain applications, is also given.
Document History
September 1, 1996
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic...
NEN-EN 312-4
April 1, 1992
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic...