NEN-EN 312-4

Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 9
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic values to be used in design calculations. Additional information on supplementary properties for certain applications, is also given.

Document History

NEN-EN 312-4
September 1, 1996
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic...
April 1, 1992
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
This European Standard specifies the requirements for load-bearing boards for use in dry conditions. The values listed in this standard relate to product properties but they are not characteristic...
Advertisement