DSF/ISO/FDIS 22621-2
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 2: Pipes
pending
| Organization: | DS |
| Publication Date: | 15 September 2007 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
Document History
December 13, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 2: Pipes
This part of ISO 22621 specifies the physical and mechanical properties of pipes made from polyamide in accordance with Part 1 of this International Standard, intended to be used for the supply of...
DSF/ISO/FDIS 22621-2
September 15, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 2: Pipes
A description is not available for this item.