NEN-EN 601

Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with foodstuff

active, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 13
ICS Code (Aluminium products): 77.150.10
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard specifies the maximum mass content of alloying elements and impurities in aluminium and aluminium alloy cast materials and articles designed to be in contact with foodstuff. It contains provisions for the demonstration of conformity of products with the present standard. CEN/TC 132 affirms it is its policy that in the case when a patentee refuses to grant licenses on standardized standard products under reasonable and not discriminatory conditions, then this product shall be removed from the corresponding standard.

Document History

NEN-EN 601
May 1, 2004
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with foodstuff
This European Standard specifies the maximum mass content of alloying elements and impurities in aluminium and aluminium alloy cast materials and articles designed to be in contact with foodstuff. It...
March 1, 2002
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with food
This European Standard specifies the maximum mass content of alloying elements and impurities in aluminium and aluminium alloy cast materials and articles designed to be in contact with foodstuff. It...
April 1, 1995
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with food
This Standard defines the chemical composition of the cast aluminium alloys utilised in the fabrication of materials and articles used for cooking food or in which food is contained or preserved. As...
Advertisement