NEN-EN 601

Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with food

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 8
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This Standard defines the chemical composition of the cast aluminium alloys utilised in the fabrication of materials and articles used for cooking food or in which food is contained or preserved. As pure aluminium is usually not used for casting, this standard only refers to aluminium alloys.

Document History

May 1, 2004
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with foodstuff
This European Standard specifies the maximum mass content of alloying elements and impurities in aluminium and aluminium alloy cast materials and articles designed to be in contact with foodstuff. It...
March 1, 2002
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with food
This European Standard specifies the maximum mass content of alloying elements and impurities in aluminium and aluminium alloy cast materials and articles designed to be in contact with foodstuff. It...
NEN-EN 601
April 1, 1995
Aluminium and aluminium alloys - Castings - Chemical composition of castings for use in contact with food
This Standard defines the chemical composition of the cast aluminium alloys utilised in the fabrication of materials and articles used for cooking food or in which food is contained or preserved. As...
Advertisement