NEN-EN-IEC 60243-1

Electrical strength of insulating materials - Test methods - Part 1:Tests at power frequencies

inactive
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 70
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It does not consider the testing of liquids and gases, although these are specified and used as impregnants or surrounding media for the solid insulating materials being tested.

Document History

July 1, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
NEN-EN-IEC 60243-1
March 1, 1998
Electrical strength of insulating materials - Test methods - Part 1:Tests at power frequencies
Gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It does not consider the...
Advertisement