NEN-EN-IEC 60243-1

Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 38
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not cover the testing of liquids and gases, although these are specified and used as impregnates or surrounding media for the solid insulating materials being tested.

Document History

NEN-EN-IEC 60243-1
July 1, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
March 1, 1998
Electrical strength of insulating materials - Test methods - Part 1:Tests at power frequencies
Gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies, that is, those between 48 Hz and 62 Hz. It does not consider the...
Advertisement