NEN-EN-IEC 61935-2

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 2: Patch cords and work area cords

inactive
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 38
ICS Code (Transmission systems): 33.040.20
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Provides methods to ensure compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and also provides test methods and associated requirements to demonstrate the performance and reliability of these cords during their operational lifetime.

Document History

September 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801 and related standards
This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to...
April 1, 2006
Testing of balanced communication cabling in accordance with standards series EN 5017 31 - Part 2: Patch cords and work area cords
This part of IEC 61935 provides methods to ensure the compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to...
NEN-EN-IEC 61935-2
November 1, 2003
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 2: Patch cords and work area cords
Provides methods to ensure compatibility of modular plug cords to be used in cabling according to ISO/IEC 11801 and also provides test methods and associated requirements to demonstrate the...
Advertisement