NEN-EN-IEC 61935-2
Specification for the testing of balanced and coaxial information technology cabling - Part 2: Cords as specified in ISO/IEC 11801 and related standards
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Transmission systems): | 33.040.20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the performance and reliability of these balanced cords during their operational lifetime. This International Standard may also be used for providing test methods for assessing the behaviour of other balanced cords
Document History