NEN-EN-IEC 61300-2-14

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur during operation.

Document History

April 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
NEN-EN-IEC 61300-2-14
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
June 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
The purpose of this part of IEC 61300 is to characterize the robustness of a fibre optic passive component or interconnecting device against damage from exposure to optical power. Specifically, the...
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power
Describes the test which estimates the level of optical power that a fibre optic component can transmit without sustaining permanent damage or without sustaining temporary performance degradation due...
Advertisement